AST2130602 Connectors by METZ CONNECT

TB WIRE TO BOARD 6POS 28-16AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.46

Distributor Stock
Logo for Farnell
Farnell
from US$1.46
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.96
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Pitch Spacing 3.5mm
No. of Positions 6Positions
Wire Size AWG Min 28AWG
Wire Size AWG Max 16AWG
Conductor Area CSA 1.5mm²
Wire Connection Method Push In
Rated Current 10A
Rated Voltage 150V

Alternative Descriptions

Tb, Wire To Board, 6Pos, 28-16Awg | Newark Electronics
TB, WIRE TO BOARD, 6POS, 28-16AWG | Farnell
Spring Clamps | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AST2130602?

Additional datasheets, footprints and schematics for AST2130602 are listed on our Part Details page. You can also find images and similar parts to AST2130602 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AST2130602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AST2130602 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AST2130602 fall under?

The AST2130602 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to AST2130602 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AST2130602 you can contact the distributor directly for product support, shipping queries etc.

Is the AST2130602 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AST2130602 have stock available?

Authorised distributors including Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for AST2130602.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AST2130602 often in real-time on the comparison pages.

What if I can't find stock of AST2130602?

You can fill out our help required form which you can use to request a quote for AST2130602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay