AST1250404 Connectors by METZ CONNECT

TB WIRE TO BOARD 4POS 28-12AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.67

Distributor Stock
Logo for Newark
Newark
from US$2.67
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Pitch Spacing 5mm
No. of Positions 4Positions
Wire Size AWG Min 28AWG
Wire Size AWG Max 12AWG
Conductor Area CSA 2.5mm²
Wire Connection Method Push In
Rated Current 15A
Rated Voltage 300V

Alternative Descriptions

Tb, Wire To Board, 4Pos, 28-12Awg | Newark Electronics
Spring Clamps | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AST1250404?

Additional datasheets, footprints and schematics for AST1250404 are listed on our Part Details page. You can also find images and similar parts to AST1250404 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AST1250404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AST1250404 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AST1250404 fall under?

The AST1250404 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to AST1250404 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AST1250404 you can contact the distributor directly for product support, shipping queries etc.

Is the AST1250404 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AST1250404 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for AST1250404.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AST1250404 often in real-time on the comparison pages.

What if I can't find stock of AST1250404?

You can fill out our help required form which you can use to request a quote for AST1250404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay