Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 11Ways |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 1mm² |
Wire Connection Method | Push In Lock |
Rated Current | 13.5A |
Rated Voltage | 250V |
Block Orientation | Through Hole 45° |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
St04511Ddnc Rohs Compliant: Yes |Metz Connect AST0451104 | Newark Electronics |
Spring Clamps | Relay Specialties |
Where can I find additional details, specifications and documents for a AST0451104?
Additional datasheets, footprints and schematics for AST0451104 are listed on our Part Details page. You can also find images and similar parts to AST0451104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AST0451104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AST0451104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AST0451104 fall under?
The AST0451104 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AST0451104 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AST0451104 you can contact the distributor directly for product support, shipping queries etc.
Is the AST0451104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AST0451104 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for AST0451104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AST0451104 often in real-time on the comparison pages.
What if I can't find stock of AST0451104?
You can fill out our help required form which you can use to request a quote for AST0451104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.