Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
39
in stock
|
Buy Now | |
Heilind Electronics
from US$1.44
|
2,100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.44
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
39
in stock
|
Buy Now | |
element14
from US$1.08
|
39
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 3Ways |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 1mm² |
Wire Connection Method | Push In Lock |
Rated Current | 13.5A |
Rated Voltage | 250V |
Block Orientation | Through Hole 45° |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
| Heilind Electronics |
Wire-To-Board Terminal Block, 3, 250 V, 13.5 A, 28 Awg, 14 Awg, 1 Mm Rohs Compliant: Yes |Metz Connect AST0450304 | Newark Electronics |
TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG | element14 |
AST045x Series 3 Position 5 mm Spring Clamp Solderable Terminal Block | Future Electronics |
Spring Clamps | Relay Specialties |
Where can I find additional details, specifications and documents for a AST0450304?
Additional datasheets, footprints and schematics for AST0450304 are listed on our Part Details page. You can also find images and similar parts to AST0450304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AST0450304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AST0450304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AST0450304 fall under?
The AST0450304 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AST0450304 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AST0450304 you can contact the distributor directly for product support, shipping queries etc.
Is the AST0450304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AST0450304 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for AST0450304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AST0450304 often in real-time on the comparison pages.
What if I can't find stock of AST0450304?
You can fill out our help required form which you can use to request a quote for AST0450304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.