Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 5mm |
---|---|
No. of Positions | 8Ways |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 1mm² |
Wire Connection Method | Push In Lock |
Rated Current | 13.5A |
Rated Voltage | 250V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Where can I find additional details, specifications and documents for a AST0250804?
Additional datasheets, footprints and schematics for AST0250804 are listed on our Part Details page. You can also find images and similar parts to AST0250804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AST0250804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AST0250804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AST0250804 fall under?
The AST0250804 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AST0250804 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AST0250804 you can contact the distributor directly for product support, shipping queries etc.
Is the AST0250804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AST0250804 have stock available?
There is no stock from authorised distributors for AST0250804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AST0250804 often in real-time on the comparison pages.
What if I can't find stock of AST0250804?
You can fill out our help required form which you can use to request a quote for AST0250804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.