Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 7Ways |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 1mm² |
Wire Connection Method | Push In Lock |
Rated Current | 13.5A |
Rated Voltage | 250V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Spring Clamps | Relay Specialties |
St02507Hdnc Rohs Compliant: Yes |Metz Connect AST0250704 | Newark Electronics |
TERMINAL BLOCK, WIRE TO BRD, 7POS, 14AWG | element14 |
Where can I find additional details, specifications and documents for a AST0250704?
Additional datasheets, footprints and schematics for AST0250704 are listed on our Part Details page. You can also find images and similar parts to AST0250704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AST0250704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AST0250704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AST0250704 fall under?
The AST0250704 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AST0250704 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AST0250704 you can contact the distributor directly for product support, shipping queries etc.
Is the AST0250704 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AST0250704 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for AST0250704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AST0250704 often in real-time on the comparison pages.
What if I can't find stock of AST0250704?
You can fill out our help required form which you can use to request a quote for AST0250704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.