Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | LED Holder |
For Use With | 3mm / T-1 LEDs |
Holder Colour | Black |
Holder Material | Thermoplastic |
Lamp Base Type | T-1 / 3mm |
Material | Thermoplastic |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
SOCKET, FOR LED, 3MM | element14 |
Where can I find additional details, specifications and documents for a AST0035.9610?
Additional datasheets, footprints and schematics for AST0035.9610 are listed on our Part Details page. You can also find images and similar parts to AST0035.9610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AST0035.9610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AST0035.9610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AST0035.9610 fall under?
The AST0035.9610 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to AST0035.9610 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AST0035.9610 you can contact the distributor directly for product support, shipping queries etc.
Is the AST0035.9610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AST0035.9610 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AST0035.9610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AST0035.9610 often in real-time on the comparison pages.
What if I can't find stock of AST0035.9610?
You can fill out our help required form which you can use to request a quote for AST0035.9610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.