Status: | Unknown |
---|---|
Series: | ASP Series |
RoHS: | Unknown |
Bumper / Feet Mounting | - |
---|---|
Bumper / Feet Material | PO (Polyolefin) |
Height | 1.6mm |
Bumper / Feet Style | Square |
Bumper / Feet Color | Black |
Product Range | ASP Series |
SVHC | No SVHC (15-Jan-2019) |
Square Self Adhesive Bumper & Rubber Foot: Black, Base Diameter, .062 in (1.6 m | Essentra Components ASPS-16-062 | RS Americas |
Feet, Square, Polyolefin, 1.6Mm, Black | Newark Electronics |
FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK | element14 |
Where can I find additional details, specifications and documents for a ASPS-16-062?
Additional datasheets, footprints and schematics for ASPS-16-062 are listed on our Part Details page. You can also find images and similar parts to ASPS-16-062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPS-16-062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPS-16-062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPS-16-062 fall under?
The ASPS-16-062 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to ASPS-16-062 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPS-16-062 you can contact the distributor directly for product support, shipping queries etc.
Is the ASPS-16-062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPS-16-062 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASPS-16-062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPS-16-062 often in real-time on the comparison pages.
What if I can't find stock of ASPS-16-062?
You can fill out our help required form which you can use to request a quote for ASPS-16-062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.