Status: | Unknown |
---|---|
Series: | ASPIAIG-S8050 Series |
RoHS: | Unknown |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 4.9A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 9A |
Product Range | ASPIAIG-S8050 Series |
Power Inductor Case | 8mm x 8mm x 5mm |
DC Resistance Max | 0.02ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors-SMD FIXED IND 3.3UH 4.9A 20mOHM | Rapid Electronics |
Inductor Shielded 3.3Uh 20% Aec-Q200 |Abracon ASPIAIG-S8050-3R3M-T | Newark Electronics |
INDUCTOR, SHIELDED, 3.3UH, 20%, AEC-Q200 | Farnell |
Where can I find additional details, specifications and documents for a ASPIAIG-S8050-3R3M-T?
Additional datasheets, footprints and schematics for ASPIAIG-S8050-3R3M-T are listed on our Part Details page. You can also find images and similar parts to ASPIAIG-S8050-3R3M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPIAIG-S8050-3R3M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPIAIG-S8050-3R3M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPIAIG-S8050-3R3M-T fall under?
The ASPIAIG-S8050-3R3M-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ASPIAIG-S8050-3R3M-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPIAIG-S8050-3R3M-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASPIAIG-S8050-3R3M-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPIAIG-S8050-3R3M-T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for ASPIAIG-S8050-3R3M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPIAIG-S8050-3R3M-T often in real-time on the comparison pages.
What if I can't find stock of ASPIAIG-S8050-3R3M-T?
You can fill out our help required form which you can use to request a quote for ASPIAIG-S8050-3R3M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.