Status: | Unknown |
---|---|
Series: | ASPI-0315FS Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
345
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
40,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
6,000
in stock
|
Buy Now | |
element14
from US$0.35
|
345
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 1.6A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.2A |
Product Range | ASPI-0315FS Series |
Power Inductor Case | 3mm x 3mm x 1.5mm |
DC Resistance Max | 0.1ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
General Purpose Inductor, 4.7Uh, 20%, 1 Element |Abracon ASPI-0315FS-4R7M-T2 | Newark Electronics |
General Purpose Inductor 4.7uH 20% 1 Element | Rapid Electronics |
FIXED IND 4.7UH 1.6A 100 MOHM | Future Electronics |
INDUCTOR, 4.7UH, 1.6A, 20%, SHIELDED | element14 |
Inductor, low profile, shielded, 4.7uH, 1.6A, 100 mOhm, SMD, ASPI-0315FS Series | Abracon ASPI-0315FS-4R7M-T2 | RS Americas |
Power Inductor (SMD), 4.7 µH, 1.6 A, Shielded, 1.2 A, ASPI-0315FS | Avnet Asia |
Power Inductor (SMD), 4.7 �H, 1.6 A, Shielded, 1.2 A, ASPI-0315FS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASPI-0315FS-4R7M-T2?
Additional datasheets, footprints and schematics for ASPI-0315FS-4R7M-T2 are listed on our Part Details page. You can also find images and similar parts to ASPI-0315FS-4R7M-T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPI-0315FS-4R7M-T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPI-0315FS-4R7M-T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPI-0315FS-4R7M-T2 fall under?
The ASPI-0315FS-4R7M-T2 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ASPI-0315FS-4R7M-T2 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPI-0315FS-4R7M-T2 you can contact the distributor directly for product support, shipping queries etc.
Is the ASPI-0315FS-4R7M-T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPI-0315FS-4R7M-T2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and element14 have stock available or on a lead time for ASPI-0315FS-4R7M-T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPI-0315FS-4R7M-T2 often in real-time on the comparison pages.
What if I can't find stock of ASPI-0315FS-4R7M-T2?
You can fill out our help required form which you can use to request a quote for ASPI-0315FS-4R7M-T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.