ASPF240D3 Kits & Assortments - Miscellaneous by Crydom

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.96

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$18.81
65
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$21.40
65
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$17.96
-
Buy Now
Logo for Sager
Sager
from US$18.76
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

SSR Relay PCB Mount Mini-SIP 280VAC/3A 4-10VDC | Rapid Electronics
SSR PCB MOUNT MI-SIP 280VAC/3A | TTI Europe
Solid State Relays - PCB Mount PCB Mini-SIP 280VA C/3A, 4-10VDC,ZC | Sager
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip |Sensata/crydom ASPF240D3 | Newark Electronics
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASPF240D3?

Additional datasheets, footprints and schematics for ASPF240D3 are listed on our Part Details page. You can also find images and similar parts to ASPF240D3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASPF240D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPF240D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASPF240D3 fall under?

The ASPF240D3 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to ASPF240D3 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASPF240D3 you can contact the distributor directly for product support, shipping queries etc.

Is the ASPF240D3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASPF240D3 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Sager and Newark Electronics have stock available or on a lead time for ASPF240D3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASPF240D3 often in real-time on the comparison pages.

What if I can't find stock of ASPF240D3?

You can fill out our help required form which you can use to request a quote for ASPF240D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay