Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.56
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
33
in stock
|
Buy Now | |
element14
from US$2.99
|
33
in stock
|
Buy Now | |
Heilind Electronics
from US$4.96
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.96
|
6
in stock
|
Buy Now | |
Future Electronics
from US$4.44
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 8Contacts |
Pitch Spacing | 2.5mm |
Connector Type | Terminal Block Pluggable |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 28AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Colour | Green |
Conductor Area CSA | 0.5mm² |
IP / NEMA Rating | IP20 |
No. of Positions | 8Ways |
Rated Current | 6A |
Rated Voltage | 80V |
Voltage Rating VAC | 130V |
Wire Connection Method | Push In |
Standard Terminal Block, Pluggable, Terminal Block, Pluggable, Cable Mount, 2.5 Mm, 8, 28 Awg Rohs Compliant: Yes |Metz Connect ASP0510806 | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 8POS, 20AWG | element14 |
| Heilind Electronics |
ASP0510806 | Future Electronics |
Spring Clamps | Relay Specialties |
Where can I find additional details, specifications and documents for a ASP0510806?
Additional datasheets, footprints and schematics for ASP0510806 are listed on our Part Details page. You can also find images and similar parts to ASP0510806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASP0510806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASP0510806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASP0510806 fall under?
The ASP0510806 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ASP0510806 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASP0510806 you can contact the distributor directly for product support, shipping queries etc.
Is the ASP0510806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASP0510806 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for ASP0510806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASP0510806 often in real-time on the comparison pages.
What if I can't find stock of ASP0510806?
You can fill out our help required form which you can use to request a quote for ASP0510806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.