Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
511
in stock
|
Buy Now | |
Heilind Electronics
from US$1.24
|
3,364
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.24
|
1,121
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
511
in stock
|
Buy Now | |
element14
from US$0.86
|
511
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 2Contacts |
Pitch Spacing | 2.5mm |
Connector Type | Terminal Block Pluggable |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 28AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Colour | Green |
Conductor Area CSA | 0.5mm² |
IP / NEMA Rating | IP20 |
No. of Positions | 2Ways |
Rated Current | 6A |
Rated Voltage | 80V |
Voltage Rating VAC | 130V |
Wire Connection Method | Push In |
| Heilind Electronics |
Standard Terminal Block, Pluggable, Terminal Block, Pluggable, Cable Mount, 2.5 Mm, 2, 28 Awg Rohs Compliant: Yes |Metz Connect ASP0510206 | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 2POS, 20AWG | element14 |
Spring Clamps | Relay Specialties |
Where can I find additional details, specifications and documents for a ASP0510206?
Additional datasheets, footprints and schematics for ASP0510206 are listed on our Part Details page. You can also find images and similar parts to ASP0510206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASP0510206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASP0510206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASP0510206 fall under?
The ASP0510206 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ASP0510206 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASP0510206 you can contact the distributor directly for product support, shipping queries etc.
Is the ASP0510206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASP0510206 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASP0510206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASP0510206 often in real-time on the comparison pages.
What if I can't find stock of ASP0510206?
You can fill out our help required form which you can use to request a quote for ASP0510206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.