Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 2Contacts |
Pitch Spacing | 5.08mm |
Connector Type | Terminal Block Pluggable |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 28AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Conductor Area CSA | 1.5mm² |
IP / NEMA Rating | IP20 |
No. of Positions | 2Ways |
Rated Current | 10A |
Rated Voltage | 450V |
Voltage Rating VAC | 300V |
Wire Connection Method | Push In |
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG | Farnell |
Standard Terminal Block, Pluggable, Terminal Block, Pluggable, Cable Mount, 5.08 Mm, 2, 28 Awg Rohs Compliant: Yes |Metz Connect ASP0460202 | Newark Electronics |
Where can I find additional details, specifications and documents for a ASP0460202?
Additional datasheets, footprints and schematics for ASP0460202 are listed on our Part Details page. You can also find images and similar parts to ASP0460202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASP0460202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASP0460202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASP0460202 fall under?
The ASP0460202 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ASP0460202 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASP0460202 you can contact the distributor directly for product support, shipping queries etc.
Is the ASP0460202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASP0460202 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for ASP0460202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASP0460202 often in real-time on the comparison pages.
What if I can't find stock of ASP0460202?
You can fill out our help required form which you can use to request a quote for ASP0460202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.