Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Warm White |
Viewing Angle | 120° |
Luminous Flux @ Test | 21.5lm |
CCT | 3000K |
Forward Current If Max | 100mA |
Forward Voltage @ Test | 2.92V |
Forward Current @ Test | 60mA |
Power Dissipation Pd | 330mW |
SVHC | No SVHC (27-Jun-2018) |
Power @ Test | 0.2W |
LED, HB, WARM WHITE, 3000K, 21.5LM | element14 |
Led, Hb, Warm White, 3000K, 21.5Lm | Newark Electronics |
2835 0.2W WHITE SMD-TLED | Avnet America |
Where can I find additional details, specifications and documents for a ASMW-FWG0-NHKH6?
Additional datasheets, footprints and schematics for ASMW-FWG0-NHKH6 are listed on our Part Details page. You can also find images and similar parts to ASMW-FWG0-NHKH6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMW-FWG0-NHKH6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMW-FWG0-NHKH6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMW-FWG0-NHKH6 fall under?
The ASMW-FWG0-NHKH6 is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to ASMW-FWG0-NHKH6 when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMW-FWG0-NHKH6 you can contact the distributor directly for product support, shipping queries etc.
Is the ASMW-FWG0-NHKH6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMW-FWG0-NHKH6 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ASMW-FWG0-NHKH6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMW-FWG0-NHKH6 often in real-time on the comparison pages.
What if I can't find stock of ASMW-FWG0-NHKH6?
You can fill out our help required form which you can use to request a quote for ASMW-FWG0-NHKH6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.