Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Orange |
---|---|
LED Mounting | SMD |
LED Case Size | 0603 |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 605nm |
Luminous Intensity | 130mcd |
Viewing Angle | 145° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (12-Jan-2017) |
Bulb Size | 0.8mm x 1.1mm |
AC 0603,TOP MT,ALINGAP,RORG | EBV Elektronik |
LED, SMD, 0603, RED-ORANGE | Farnell |
Where can I find additional details, specifications and documents for a ASMT-RH45-AQ502?
Additional datasheets, footprints and schematics for ASMT-RH45-AQ502 are listed on our Part Details page. You can also find images and similar parts to ASMT-RH45-AQ502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMT-RH45-AQ502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMT-RH45-AQ502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMT-RH45-AQ502 fall under?
The ASMT-RH45-AQ502 is listed under Optoelectronics & Displays > LED Products > Standard Multicolour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to ASMT-RH45-AQ502 when available in the Standard Multicolour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMT-RH45-AQ502 you can contact the distributor directly for product support, shipping queries etc.
Is the ASMT-RH45-AQ502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMT-RH45-AQ502 have stock available?
Authorised distributors including EBV Elektronik, Avnet America and Farnell have stock available or on a lead time for ASMT-RH45-AQ502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMT-RH45-AQ502 often in real-time on the comparison pages.
What if I can't find stock of ASMT-RH45-AQ502?
You can fill out our help required form which you can use to request a quote for ASMT-RH45-AQ502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.