Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Cool White |
Viewing Angle | 120° |
Luminous Flux @ Test | 48lm |
CCT | 8000K |
Forward Current If Max | 180mA |
Forward Voltage @ Test | 3.4V |
Forward Current @ Test | 150mA |
Power Dissipation Pd | 640mW |
SVHC | No SVHC (12-Jan-2017) |
LED Mounting | SMD |
No. of Pins | 4Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Power @ Test | 0.5W |
Led, Cool White, 500Mw, 48Lm | Newark Electronics |
LED, 0.5W, COOL WHITE 8000K, CRI 85 | Farnell |
Where can I find additional details, specifications and documents for a ASMT-QWBG-NFHAE?
Additional datasheets, footprints and schematics for ASMT-QWBG-NFHAE are listed on our Part Details page. You can also find images and similar parts to ASMT-QWBG-NFHAE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMT-QWBG-NFHAE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMT-QWBG-NFHAE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMT-QWBG-NFHAE fall under?
The ASMT-QWBG-NFHAE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to ASMT-QWBG-NFHAE when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMT-QWBG-NFHAE you can contact the distributor directly for product support, shipping queries etc.
Is the ASMT-QWBG-NFHAE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMT-QWBG-NFHAE have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ASMT-QWBG-NFHAE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMT-QWBG-NFHAE often in real-time on the comparison pages.
What if I can't find stock of ASMT-QWBG-NFHAE?
You can fill out our help required form which you can use to request a quote for ASMT-QWBG-NFHAE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.