Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Power LED Lens |
---|---|
Beam Type | - |
LED Lens Colour | - |
Lens Diameter | 29mm |
Lens Shape | Round |
Lens Material | Acrylic |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Beam Angle | 6° |
For Use With | Avago Moonstone LEDs |
Collimating Lens 6° for Moonstone LED | RS |
Collimator Lens Option For Power LED ASMT-MXXX And QSMT-MWBX | Avnet America |
LENS, FOR ASMT-MXXX MOONSTONE (TM) LED | element14 |
Power Led Illuminator | Newark Electronics |
Where can I find additional details, specifications and documents for a ASMT-M006?
Additional datasheets, footprints and schematics for ASMT-M006 are listed on our Part Details page. You can also find images and similar parts to ASMT-M006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMT-M006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMT-M006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMT-M006 fall under?
The ASMT-M006 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to ASMT-M006 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMT-M006 you can contact the distributor directly for product support, shipping queries etc.
Is the ASMT-M006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMT-M006 have stock available?
Authorised distributors including RS, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for ASMT-M006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMT-M006 often in real-time on the comparison pages.
What if I can't find stock of ASMT-M006?
You can fill out our help required form which you can use to request a quote for ASMT-M006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.