Status: | Unknown |
---|---|
Series: | JADE Series |
RoHS: | Unknown |
Product Range | JADE Series |
---|---|
LED Colour | Red |
Wavelength Typ | 625nm |
Viewing Angle | 165° |
Luminous Flux @ Test | 48lm |
Forward Current If Max | 500mA |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.1V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 1.15W |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Current If Luminous Intensity | 350mA |
Dominant Wavelength | 625nm |
External Depth | 1.85mm |
Forward Voltage VF Max | 3.1V |
LED / Lamp Size | 4mm x 4mm |
LED Mounting | SMD |
Lens Shape | Round |
Luminous Flux | 45lm |
Luminous Flux Max | 67.2lm |
Luminous Flux Min | 39.8lm |
Luminous Flux Typ | 45lm |
Luminous Intensity Typ | 45lm |
Material | AlInGaP |
No. of Pins | 6Pins |
Operating Temperature Max | 115°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +115°C |
Peak Wavelength | 635nm |
Power @ Test | 0.7W |
Voltage Vf Typ | 2.4V |
LED, 1W, RED, 48LM | Farnell |
Where can I find additional details, specifications and documents for a ASMT-JR10-ARS01?
Additional datasheets, footprints and schematics for ASMT-JR10-ARS01 are listed on our Part Details page. You can also find images and similar parts to ASMT-JR10-ARS01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMT-JR10-ARS01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMT-JR10-ARS01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMT-JR10-ARS01 fall under?
The ASMT-JR10-ARS01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to ASMT-JR10-ARS01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMT-JR10-ARS01 you can contact the distributor directly for product support, shipping queries etc.
Is the ASMT-JR10-ARS01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMT-JR10-ARS01 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ASMT-JR10-ARS01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMT-JR10-ARS01 often in real-time on the comparison pages.
What if I can't find stock of ASMT-JR10-ARS01?
You can fill out our help required form which you can use to request a quote for ASMT-JR10-ARS01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.