Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Cool White |
Viewing Angle | 120° |
Luminous Flux @ Test | 38lm |
CCT | - |
Forward Current If Max | 300mA |
Forward Voltage @ Test | 3.4V |
Forward Current @ Test | 150mA |
Power Dissipation Pd | 570mW |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 1.9mm |
External Length / Height | 3.2mm |
External Width | 2.8mm |
Forward Current If | 150mA |
Forward Voltage VF Max | 3.8V |
LED Mounting | SMD |
Luminous Flux | 38lm |
Luminous Flux @ Max | 56lm |
Luminous Flux Max | 56lm |
Luminous Flux Min | 33lm |
Luminous Flux Typ | 38lm |
Luminous Intensity @ Test | 2.5cd |
Luminous Intensity Typ | 40lm |
No. of Pins | 6Pins |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +120°C |
Power @ Test | 0.5W |
Storage Temperature Max | +120°C |
Storage Temperature Min | -40°C |
Voltage Vf Typ | 3.4V |
LED, PLCC4, 0.5W, WHITE 7000K, 40LM | element14 |
Led, 2.4Mm, Cool White, 2.5 Cd, 120 , 150 Ma, 3.4 V Rohs Compliant: Yes |Broadcom ASMT-QWBC-NJK0E | Newark Electronics |
LED Uni-Color White 4-Pin PLCC | Avnet America |
Where can I find additional details, specifications and documents for a ASMT-QWBC-NJK0E?
Additional datasheets, footprints and schematics for ASMT-QWBC-NJK0E are listed on our Part Details page. You can also find images and similar parts to ASMT-QWBC-NJK0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMT-QWBC-NJK0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMT-QWBC-NJK0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMT-QWBC-NJK0E fall under?
The ASMT-QWBC-NJK0E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to ASMT-QWBC-NJK0E when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMT-QWBC-NJK0E you can contact the distributor directly for product support, shipping queries etc.
Is the ASMT-QWBC-NJK0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMT-QWBC-NJK0E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for ASMT-QWBC-NJK0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMT-QWBC-NJK0E often in real-time on the comparison pages.
What if I can't find stock of ASMT-QWBC-NJK0E?
You can fill out our help required form which you can use to request a quote for ASMT-QWBC-NJK0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.