Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$714.73
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.46
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.46
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$847.66
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
-
|
Buy Now | |
RS Americas
from US$5.49
|
-
|
Buy Now | |
TTI Europe
from US$2.13
|
-
|
Buy Now | |
Sager
from US$3.42
|
-
|
Buy Now |
Mount Fixing Type | Cable Tie |
---|---|
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Aluminium Nylon (Polyamide) |
Length | 28.7mm |
Width | 25.4mm |
Height | 8.89mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CABLE TIE MOUNT, SWIVEL, EPOXY, 1.13X1." | Heilind Electronics |
Cable Tie Mount, Aluminium/Nylon, Nat | Newark Electronics |
Cable Accessories Tie Mount Aluminum/Nylon 6/6 Bulk | Avnet America |
EpoXy Cable Tie Swivel Mount, 1.13"L X 1.13"W | Panduit ASMS-A-T | RS Americas |
CBL TIE SWIVEL EPOXY 1.13 X1.1 | TTI Europe |
Cable Tie Mounts Cbl Tie Mnt, Swivel Epoxy, 1.13x1.13 | Sager |
CABLE TIE MOUNT, ALUMINIUM/NYLON, NAT | Farnell |
Where can I find additional details, specifications and documents for a ASMS-A-T?
Additional datasheets, footprints and schematics for ASMS-A-T are listed on our Part Details page. You can also find images and similar parts to ASMS-A-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMS-A-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMS-A-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMS-A-T fall under?
The ASMS-A-T is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ASMS-A-T when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMS-A-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASMS-A-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMS-A-T have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ASMS-A-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMS-A-T often in real-time on the comparison pages.
What if I can't find stock of ASMS-A-T?
You can fill out our help required form which you can use to request a quote for ASMS-A-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.