Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Red Green Blue |
Viewing Angle | 170° |
Forward Voltage @ Test | R 2.2V G 3.4V B 3.4V |
Wavelength / Colour | R 623nm G 525nm B 465nm |
Luminous Flux / Colour | R 55lm G 95lm B 20lm |
Forward Current @ Test / Colour | R 350mA G 350mA B 350mA |
Forward Current Max | R 350mA G 350mA B 350mA |
Power Dissipation Pd | R 980mW G 1.33W B 1.33W |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LED, HB, RGB, 55/95/20LM | Farnell |
Where can I find additional details, specifications and documents for a ASMG-ST00-00001?
Additional datasheets, footprints and schematics for ASMG-ST00-00001 are listed on our Part Details page. You can also find images and similar parts to ASMG-ST00-00001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMG-ST00-00001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMG-ST00-00001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMG-ST00-00001 fall under?
The ASMG-ST00-00001 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to ASMG-ST00-00001 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMG-ST00-00001 you can contact the distributor directly for product support, shipping queries etc.
Is the ASMG-ST00-00001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMG-ST00-00001 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ASMG-ST00-00001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMG-ST00-00001 often in real-time on the comparison pages.
What if I can't find stock of ASMG-ST00-00001?
You can fill out our help required form which you can use to request a quote for ASMG-ST00-00001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.