Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Thread Size - Metric | M20 |
Cable Gland Material | - |
Gland Colour | Grey |
Cable Diameter Min | 5mm |
Cable Diameter Max | 12.5mm |
IP / NEMA Rating | IP68 |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Cable Gland |
For Use With | ILME's T-Type Hoods |
Cable gland | Transfer Multisort Elektronik |
Cable Gland, Ip68, 5-12.5Mm, Grey | Newark Electronics |
CABLE GLAND, IP68, 5-12.5MM, GREY | element14 |
Where can I find additional details, specifications and documents for a ASM20I?
Additional datasheets, footprints and schematics for ASM20I are listed on our Part Details page. You can also find images and similar parts to ASM20I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASM20I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASM20I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASM20I fall under?
The ASM20I is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to ASM20I when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASM20I you can contact the distributor directly for product support, shipping queries etc.
Is the ASM20I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASM20I have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASM20I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASM20I often in real-time on the comparison pages.
What if I can't find stock of ASM20I?
You can fill out our help required form which you can use to request a quote for ASM20I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.