Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Raspberry Pi 4 Board |
---|---|
External Height | 32.8mm |
External Width | 93.83mm |
External Depth | 62.83mm |
Enclosure Material | ABS |
Body Color | Clear |
RoHS Compliant | Yes |
Raspberry Pi 4 Case - Clear | Newark Electronics |
Where can I find additional details, specifications and documents for a ASM-1900136-01?
Additional datasheets, footprints and schematics for ASM-1900136-01 are listed on our Part Details page. You can also find images and similar parts to ASM-1900136-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASM-1900136-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASM-1900136-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASM-1900136-01 fall under?
The ASM-1900136-01 is listed under Embedded Computers, Education & Maker Boards > Development Board Enclosures.
Can I view similar or alternative parts?
You can view similar parts to ASM-1900136-01 when available in the Development Board Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASM-1900136-01 you can contact the distributor directly for product support, shipping queries etc.
Is the ASM-1900136-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASM-1900136-01 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ASM-1900136-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASM-1900136-01 often in real-time on the comparison pages.
What if I can't find stock of ASM-1900136-01?
You can fill out our help required form which you can use to request a quote for ASM-1900136-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.