Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Positions | 1Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Wire Connection Method | Clamp |
Rated Current | 13A |
Rated Voltage | - |
Tb, Wire To Board, 1Pos, 26-18Awg | Newark Electronics |
WTB Tin Alloy Terminal Connector 18-26 AWG | Future Electronics |
Where can I find additional details, specifications and documents for a ASM01W0164-0G16?
Additional datasheets, footprints and schematics for ASM01W0164-0G16 are listed on our Part Details page. You can also find images and similar parts to ASM01W0164-0G16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASM01W0164-0G16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASM01W0164-0G16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASM01W0164-0G16 fall under?
The ASM01W0164-0G16 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASM01W0164-0G16 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASM01W0164-0G16 you can contact the distributor directly for product support, shipping queries etc.
Is the ASM01W0164-0G16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASM01W0164-0G16 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for ASM01W0164-0G16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASM01W0164-0G16 often in real-time on the comparison pages.
What if I can't find stock of ASM01W0164-0G16?
You can fill out our help required form which you can use to request a quote for ASM01W0164-0G16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.