Status: | Unknown |
---|---|
Series: | ASHEK Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | - |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 2.8V |
Product Range | ASHEK Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jan-2019) |
Osc, 32.768Khz, 3.2 X 2.5Mm, Cmos | Newark Electronics |
Where can I find additional details, specifications and documents for a ASHEK3-32.768KHZ-LT?
Additional datasheets, footprints and schematics for ASHEK3-32.768KHZ-LT are listed on our Part Details page. You can also find images and similar parts to ASHEK3-32.768KHZ-LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHEK3-32.768KHZ-LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHEK3-32.768KHZ-LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHEK3-32.768KHZ-LT fall under?
The ASHEK3-32.768KHZ-LT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASHEK3-32.768KHZ-LT when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHEK3-32.768KHZ-LT you can contact the distributor directly for product support, shipping queries etc.
Is the ASHEK3-32.768KHZ-LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHEK3-32.768KHZ-LT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ASHEK3-32.768KHZ-LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHEK3-32.768KHZ-LT often in real-time on the comparison pages.
What if I can't find stock of ASHEK3-32.768KHZ-LT?
You can fill out our help required form which you can use to request a quote for ASHEK3-32.768KHZ-LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.