ASHEK-32.768KHZ-LT Crystals & Oscillators by Abracon

OSC 32.768KHZ 3.2 X 2.5MM CMOS

Status: Unknown
Series: ASHEK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.61

Distributor Stock
Logo for Farnell
Farnell
from US$1.95
1,572
in stock
Buy Now
Logo for element14
element14
from US$1.96
1,572
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.08
1,022
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.61
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 32.768kHz
Frequency Stability + / - -
Oscillator Case SMD 3.2mm x 2.5mm
Supply Voltage Nom 3.3V
Product Range ASHEK Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility CMOS
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

OSC, 32.768KHZ, 3.2 X 2.5MM, CMOS | element14
Osc, 32.768Khz, 3.2 X 2.5Mm, Cmos | Newark Electronics
ASHEK Series 32.768 kHz 3.2 x 2.5 mm 3.3 V -140 to +10 ppm Crystal Oscillator | Future Electronics
Oscillator, 32.768 kHz, SMD, 3.2mm x 2.5mm, CMOS, 3.3 V, ASHEK Series | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASHEK-32.768KHZ-LT?

Additional datasheets, footprints and schematics for ASHEK-32.768KHZ-LT are listed on our Part Details page. You can also find images and similar parts to ASHEK-32.768KHZ-LT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASHEK-32.768KHZ-LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHEK-32.768KHZ-LT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASHEK-32.768KHZ-LT fall under?

The ASHEK-32.768KHZ-LT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASHEK-32.768KHZ-LT when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASHEK-32.768KHZ-LT you can contact the distributor directly for product support, shipping queries etc.

Is the ASHEK-32.768KHZ-LT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASHEK-32.768KHZ-LT have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ASHEK-32.768KHZ-LT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASHEK-32.768KHZ-LT often in real-time on the comparison pages.

What if I can't find stock of ASHEK-32.768KHZ-LT?

You can fill out our help required form which you can use to request a quote for ASHEK-32.768KHZ-LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay