Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Shell Material | Aluminum Alloy |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Keying | Key Polarization N |
Preloaded | No |
Number of Positions | 5 |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 2 |
Contact Type | Pin |
Contact Layout Arrangement | 24 – 34220 |
Assembly Length | 33.5mm |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Shell Size | 24 |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Shell Type | Metal |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 150°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASHD62434220PN090?
Additional datasheets, footprints and schematics for ASHD62434220PN090 are listed on our Part Details page. You can also find images and similar parts to ASHD62434220PN090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD62434220PN090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD62434220PN090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD62434220PN090 fall under?
The ASHD62434220PN090 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD62434220PN090 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD62434220PN090 you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD62434220PN090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD62434220PN090 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ASHD62434220PN090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD62434220PN090 often in real-time on the comparison pages.
What if I can't find stock of ASHD62434220PN090?
You can fill out our help required form which you can use to request a quote for ASHD62434220PN090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.