Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASHD622-24320PN016 |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Factory Installed Backshell | No |
Keying | Key Polarization N |
Preloaded | No |
Number of Positions | 5 |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 22 – 24320 |
Contact Type | Pin |
Assembly Length | 33.5mm |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Polarization Code | N |
Flange | Without |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector Style | Plug |
Shell Size | 22 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 150°C |
Where can I find additional details, specifications and documents for a ASHD622-24320PN016?
Additional datasheets, footprints and schematics for ASHD622-24320PN016 are listed on our Part Details page. You can also find images and similar parts to ASHD622-24320PN016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD622-24320PN016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD622-24320PN016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD622-24320PN016 fall under?
The ASHD622-24320PN016 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD622-24320PN016 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD622-24320PN016 you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD622-24320PN016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD622-24320PN016 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ASHD622-24320PN016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD622-24320PN016 often in real-time on the comparison pages.
What if I can't find stock of ASHD622-24320PN016?
You can fill out our help required form which you can use to request a quote for ASHD622-24320PN016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.