Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASHD024-44420PN016 |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Number of Positions | 8 |
Preloaded | No |
Contact Quantity (Size 20) | 4 |
Contact Type | Pin |
Contact Layout Arrangement | 24 – 44420 |
Assembly Length | 33.5mm |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Shell Size | 24 |
Connector Style | Receptacle |
Shell Type | Metal |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 150°C |
Where can I find additional details, specifications and documents for a ASHD024-44420PN016?
Additional datasheets, footprints and schematics for ASHD024-44420PN016 are listed on our Part Details page. You can also find images and similar parts to ASHD024-44420PN016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD024-44420PN016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD024-44420PN016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD024-44420PN016 fall under?
The ASHD024-44420PN016 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD024-44420PN016 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD024-44420PN016 you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD024-44420PN016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD024-44420PN016 have stock available?
There is no stock from authorised distributors for ASHD024-44420PN016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD024-44420PN016 often in real-time on the comparison pages.
What if I can't find stock of ASHD024-44420PN016?
You can fill out our help required form which you can use to request a quote for ASHD024-44420PN016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.