Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Factory Installed Backshell | No |
Number of Positions | 1 |
Keying | Keyway Polarization N |
Preloaded | No |
Contact Type | Pin |
Assembly Length | 33.5mm |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Shell Size | 14 |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Product Type | Connector |
Operating Temperature Range | -55 – 150°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASHD014-1PN-C25?
Additional datasheets, footprints and schematics for ASHD014-1PN-C25 are listed on our Part Details page. You can also find images and similar parts to ASHD014-1PN-C25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASHD014-1PN-C25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASHD014-1PN-C25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASHD014-1PN-C25 fall under?
The ASHD014-1PN-C25 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASHD014-1PN-C25 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASHD014-1PN-C25 you can contact the distributor directly for product support, shipping queries etc.
Is the ASHD014-1PN-C25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASHD014-1PN-C25 have stock available?
There is no stock from authorised distributors for ASHD014-1PN-C25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASHD014-1PN-C25 often in real-time on the comparison pages.
What if I can't find stock of ASHD014-1PN-C25?
You can fill out our help required form which you can use to request a quote for ASHD014-1PN-C25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.