Status: | Unknown |
---|---|
Series: | ASH7KW Series |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
595
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
25,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
21,416
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
21,416
in stock
|
Buy Now | |
TTI Europe
from US$1.48
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
1,000
in stock
|
Buy Now | |
element14
from US$2.05
|
1,000
in stock
|
Buy Now | |
Farnell
from US$2.05
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$1.76
|
-
|
Buy Now | |
Avnet Asia
from US$1.65
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | - |
Oscillator Case | SMD 3.2mm x 1.5mm |
Supply Voltage Nom | - |
Product Range | ASH7KW Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVCMOS |
SVHC | No SVHC (15-Jan-2019) |
ASH7KW Series 3.2 x 1.5 x 1 mm 32.768 kHz -40 to +85â–‘C SMT Crystal Oscillator | Future Electronics |
Standard Clock Oscillators 32.768kHz 1.2-5.5V | Rapid Electronics |
32.768 KHZ TUNING FORK CRYSTAL | TTI Europe |
Osc, 32.768Khz, 3.2 X 1.5Mm, Lvcmos | Newark Electronics |
OSC, 32.768KHZ, 3.2 X 1.5MM, LVCMOS | element14 |
XTAL OSC XO 32.7680KHZ CMOS SMD | RS |
Oscillator, 32.768 kHz, SMD, 3.2mm x 1.5mm, LVCMOS, ASH7KW Series | Avnet Abacus |
Crystal, low power oscillator, MSL 1, 32.7680KHZ CMOS, ASH7KW Series | Abracon ASH7KW-32.768KHz-L-T | RS Americas |
Where can I find additional details, specifications and documents for a ASH7KW-32.768KHZ-L-T?
Additional datasheets, footprints and schematics for ASH7KW-32.768KHZ-L-T are listed on our Part Details page. You can also find images and similar parts to ASH7KW-32.768KHZ-L-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASH7KW-32.768KHZ-L-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASH7KW-32.768KHZ-L-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASH7KW-32.768KHZ-L-T fall under?
The ASH7KW-32.768KHZ-L-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASH7KW-32.768KHZ-L-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASH7KW-32.768KHZ-L-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASH7KW-32.768KHZ-L-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASH7KW-32.768KHZ-L-T have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, TTI Europe and Newark Electronics have stock available or on a lead time for ASH7KW-32.768KHZ-L-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASH7KW-32.768KHZ-L-T often in real-time on the comparison pages.
What if I can't find stock of ASH7KW-32.768KHZ-L-T?
You can fill out our help required form which you can use to request a quote for ASH7KW-32.768KHZ-L-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.