ASH7K-32.768KHZ-T Crystals & Oscillators by Abracon

OSC 32.768KHZ 3.2MM X 1.5MM CMOS

Status: Unknown
Series: ASH7K Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for Farnell
Farnell
from US$1.70
No stock
Buy Now
Logo for element14
element14
from US$1.66
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 32.768kHz
Frequency Stability + / - -
Oscillator Case SMD 3.2mm x 1.5mm
Supply Voltage Nom 3.3V
Product Range ASH7K Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility CMOS
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

OSC, 32.768KHZ, 3.2MM X 1.5MM, CMOS | Farnell
Osc, 32.768Khz, 3.2Mm X 1.5Mm, Cmos | Newark Electronics
SMD Crystal Oscillator 0.032768MHz 3.3V 15pF 4-Pin SMD T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASH7K-32.768KHZ-T?

Additional datasheets, footprints and schematics for ASH7K-32.768KHZ-T are listed on our Part Details page. You can also find images and similar parts to ASH7K-32.768KHZ-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASH7K-32.768KHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASH7K-32.768KHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASH7K-32.768KHZ-T fall under?

The ASH7K-32.768KHZ-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASH7K-32.768KHZ-T when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASH7K-32.768KHZ-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASH7K-32.768KHZ-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASH7K-32.768KHZ-T have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ASH7K-32.768KHZ-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASH7K-32.768KHZ-T often in real-time on the comparison pages.

What if I can't find stock of ASH7K-32.768KHZ-T?

You can fill out our help required form which you can use to request a quote for ASH7K-32.768KHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay