ASGTX5DBF1-200.0000T2 Oscillators by Abracon

TCXO, 200MHZ, LVDS, SMD, 5MM X 3.2MM

Status: Unknown
Series: ASGTX5 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.12

Distributor Stock
Logo for Farnell
Farnell
from US$10.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 200MHz
Frequency Stability + / - 3ppm
Oscillator Case SMD, 5mm x 3.2mm
Oscillator Output Compatibility LVDS
Supply Voltage Nom 2.5V
Product Range ASGTX5 Series
RoHS Compliant Yes

Alternative Descriptions

Tcxo, 200Mhz, Lvds, Smd, 5Mm X 3.2Mm | Newark Electronics
TCXO, 200 MHz, 3 ppm, SMD, 5mm x 3.2mm, LVDS, 2.5 V, ASGTX5 Series | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASGTX5DBF1-200.0000T2?

Additional datasheets, footprints and schematics for ASGTX5DBF1-200.0000T2 are listed on our Part Details page. You can also find images and similar parts to ASGTX5DBF1-200.0000T2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASGTX5DBF1-200.0000T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASGTX5DBF1-200.0000T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASGTX5DBF1-200.0000T2 fall under?

The ASGTX5DBF1-200.0000T2 is listed under Crystals & Oscillators > Oscillators > Temperature Compensated - TCXO Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASGTX5DBF1-200.0000T2 when available in the Temperature Compensated - TCXO Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASGTX5DBF1-200.0000T2 you can contact the distributor directly for product support, shipping queries etc.

Is the ASGTX5DBF1-200.0000T2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ASGTX5DBF1-200.0000T2 have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ASGTX5DBF1-200.0000T2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASGTX5DBF1-200.0000T2 often in real-time on the comparison pages.

What if I can't find stock of ASGTX5DBF1-200.0000T2?

You can fill out our help required form which you can use to request a quote for ASGTX5DBF1-200.0000T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay