ASFLMPLV-156.250MHZ-LR-T Crystals & Oscillators by Abracon

MEMS OSCILLATOR 156.25MHZ 5 X 3.2MM LVDS

Status: Unknown
Series: ASFLMP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.03

Distributor Stock
Logo for Farnell
Farnell
from US$5.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.28
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.03
-
Buy Now
Logo for element14
element14
from US$5.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 156.25MHz
Frequency Stability + / - 25ppm
Oscillator Case SMD 5mm x 3.2mm
Supply Voltage Nom 3.3V
Product Range ASFLMP Series
Operating Temperature Min -40 C

Alternative Descriptions

Mems Oscillator, 156.25Mhz, 5 X 3.2Mm, Lvds | Newark Electronics
156.25MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Le | Future Electronics
MEMS OSC, 156.25MHZ, LVDS, 5MM X 3.2MM | Farnell
MEMS Oscillator, 156.25 MHz, SMD, 5mm x 3.2mm, 25 ppm, 3.3 V, ASFLMP, LVDS | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASFLMPLV-156.250MHZ-LR-T?

Additional datasheets, footprints and schematics for ASFLMPLV-156.250MHZ-LR-T are listed on our Part Details page. You can also find images and similar parts to ASFLMPLV-156.250MHZ-LR-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASFLMPLV-156.250MHZ-LR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLMPLV-156.250MHZ-LR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASFLMPLV-156.250MHZ-LR-T fall under?

The ASFLMPLV-156.250MHZ-LR-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASFLMPLV-156.250MHZ-LR-T when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLMPLV-156.250MHZ-LR-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASFLMPLV-156.250MHZ-LR-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASFLMPLV-156.250MHZ-LR-T have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ASFLMPLV-156.250MHZ-LR-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASFLMPLV-156.250MHZ-LR-T often in real-time on the comparison pages.

What if I can't find stock of ASFLMPLV-156.250MHZ-LR-T?

You can fill out our help required form which you can use to request a quote for ASFLMPLV-156.250MHZ-LR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay