ASFLMPLV-100.000MHZ-LR-T Crystals & Oscillators by Abracon

MEMS OSCILLATOR 100MHZ 5 X 3.2MM LVDS

Status: Unknown
Series: ASFLMP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.18

Distributor Stock
Logo for Farnell
Farnell
from US$4.21
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.83
1,000
in stock
Buy Now
Logo for element14
element14
from US$4.43
1,000
in stock
Buy Now
Logo for RS
RS
from US$5.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.91
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.18
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 100MHz
Oscillator Case SMD 5mm x 3.2mm
Frequency Stability + / - 25ppm
Supply Voltage Nom 3.3V
Product Range ASFLMP Series
Oscillator Output Compatibility LVDS

Alternative Descriptions

Mems Osc, 100Mhz, Lvds, Smd, 5Mm X 3.2Mm Rohs Compliant: Yes |Abracon ASFLMPLV-100.000MHZ-LR-T | Newark Electronics
MEMS OSC, 100MHZ, LVDS, SMD, 5MM X 3.2MM | element14
MEMS OSC XO 100.0000MHZ LVDS SMD | RS
Oscillator - 100.000MHZ, 25ppm -40+85C Temp. Stabilty, 5.0 x 3.2 x 1.8mm, 3.3v | Future Electronics
100.00 MHZ CLOCK OSCILLATOR | TTI Europe
MEMS Oscillator, Clock, Pure Silicon, 100 MHz, SMD, 5mm x 3.2mm, 25 ppm, 3.3 V, ASFLMP, LVDS | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASFLMPLV-100.000MHZ-LR-T?

Additional datasheets, footprints and schematics for ASFLMPLV-100.000MHZ-LR-T are listed on our Part Details page. You can also find images and similar parts to ASFLMPLV-100.000MHZ-LR-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASFLMPLV-100.000MHZ-LR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLMPLV-100.000MHZ-LR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASFLMPLV-100.000MHZ-LR-T fall under?

The ASFLMPLV-100.000MHZ-LR-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASFLMPLV-100.000MHZ-LR-T when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLMPLV-100.000MHZ-LR-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASFLMPLV-100.000MHZ-LR-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASFLMPLV-100.000MHZ-LR-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ASFLMPLV-100.000MHZ-LR-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASFLMPLV-100.000MHZ-LR-T often in real-time on the comparison pages.

What if I can't find stock of ASFLMPLV-100.000MHZ-LR-T?

You can fill out our help required form which you can use to request a quote for ASFLMPLV-100.000MHZ-LR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay