Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 100MHz |
---|---|
Oscillator Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 3.3V |
Product Range | - |
Oscillator Output Compatibility | HCSL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jun-2015) |
Crystal Case | 5mm x 3.2mm |
Frequency | 100MHz |
Frequency Stability | ± 25ppm |
No. of Pins | 6Pins |
Operating Temperature Range | -40°C to +85°C |
Oscillator Mounting | SMD |
Supply Voltage Max | 2.25V |
Supply Voltage Min | 3.6V |
Type | HCSL |
Osc, Mems, Hcsl, 100.000Mhz, 5X3.2 | Newark Electronics |
OSC, MEMS, HCSL, 100.000MHZ, 5X3.2 | Farnell |
Where can I find additional details, specifications and documents for a ASFLMPHC-100.000MHZ-LR?
Additional datasheets, footprints and schematics for ASFLMPHC-100.000MHZ-LR are listed on our Part Details page. You can also find images and similar parts to ASFLMPHC-100.000MHZ-LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFLMPHC-100.000MHZ-LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLMPHC-100.000MHZ-LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFLMPHC-100.000MHZ-LR fall under?
The ASFLMPHC-100.000MHZ-LR is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASFLMPHC-100.000MHZ-LR when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLMPHC-100.000MHZ-LR you can contact the distributor directly for product support, shipping queries etc.
Is the ASFLMPHC-100.000MHZ-LR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASFLMPHC-100.000MHZ-LR have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ASFLMPHC-100.000MHZ-LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFLMPHC-100.000MHZ-LR often in real-time on the comparison pages.
What if I can't find stock of ASFLMPHC-100.000MHZ-LR?
You can fill out our help required form which you can use to request a quote for ASFLMPHC-100.000MHZ-LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.