Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.16
|
No stock
|
Buy Now |
Programmable Frequency Min | 2.3MHz |
---|---|
Programmable Frequency Max | 170MHz |
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jun-2015) |
Frequency Max | 170MHz |
Frequency Min | 10MHz |
Frequency Range | 10MHz to 170MHz |
Frequency Stability | ± 25ppm |
No. of Pins | 6Pins |
Operating Temperature Range | -40°C to +105°C |
Oscillator Mounting | SMD |
Supply Voltage Max | 2.25V |
Supply Voltage Min | 3.6V |
OSC, MEMS, CMOS, 10-170MHZ, 5X3.2 | Farnell |
Where can I find additional details, specifications and documents for a ASFLMPC-BLANK-XR-T?
Additional datasheets, footprints and schematics for ASFLMPC-BLANK-XR-T are listed on our Part Details page. You can also find images and similar parts to ASFLMPC-BLANK-XR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFLMPC-BLANK-XR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLMPC-BLANK-XR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFLMPC-BLANK-XR-T fall under?
The ASFLMPC-BLANK-XR-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASFLMPC-BLANK-XR-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLMPC-BLANK-XR-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFLMPC-BLANK-XR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASFLMPC-BLANK-XR-T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ASFLMPC-BLANK-XR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFLMPC-BLANK-XR-T often in real-time on the comparison pages.
What if I can't find stock of ASFLMPC-BLANK-XR-T?
You can fill out our help required form which you can use to request a quote for ASFLMPC-BLANK-XR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.