Status: | Unknown |
---|---|
Series: | Pure Silicon ASFLMB Series |
RoHS: | Unknown |
Frequency Nom | 8MHz |
---|---|
Oscillator Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | Pure Silicon ASFLMB Series |
Oscillator Output Compatibility | LVCMOS |
Mems Osc Xo 8.0000Mhz Lvcmos Smd/Tape & Reel (Tr) Rohs Compliant: Yes |Abracon ASFLMB-8.000MHZ-LC-T | Newark Electronics |
ASFLMB Series 8 MHz ▒50 ppm -40 to 85 ░C MEMS Clock Oscillator - SMD-4 | Future Electronics |
MEMS OSC, 8MHZ, LVCMOS, SMD, 5MM X 3.2MM | Farnell |
Where can I find additional details, specifications and documents for a ASFLMB-8.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASFLMB-8.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASFLMB-8.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFLMB-8.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLMB-8.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFLMB-8.000MHZ-LC-T fall under?
The ASFLMB-8.000MHZ-LC-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASFLMB-8.000MHZ-LC-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLMB-8.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFLMB-8.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASFLMB-8.000MHZ-LC-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for ASFLMB-8.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFLMB-8.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASFLMB-8.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASFLMB-8.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.