Status: | Unknown |
---|---|
Series: | Pure Silicon ASFLMB Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
No stock
|
Buy Now | |
Sager
from US$0.69
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
-
|
Buy Now | |
Future Electronics
from US$1.58
|
-
|
Buy Now | |
element14
from US$1.68
|
-
|
Buy Now | |
Avnet Asia
from US$1.67
|
-
|
Buy Now | |
TTI Europe
from US$1.18
|
-
|
Buy Now |
Frequency Nom | 50MHz |
---|---|
Oscillator Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 3.3V |
Product Range | Pure Silicon ASFLMB Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Standard Clock Oscillators MEMS OSC XO 50.0000MHZ LVCMOS | Sager |
Silicon Oscillator 50MHz 15pF �25ppm 4-Pin QFN T/R | Avnet Abacus |
Mems Osc Xo 50.0000Mhz Lvcmos/Tape & Reel (Tr) Rohs Compliant: Yes |Abracon ASFLMB-50.000MHZ-LR-T | Newark Electronics |
ASFLMB Series 50 MHz 5 x 3.2 mm 1.8 to 3.3 V â–’25 ppm Silicon Clock Oscillator | Future Electronics |
MEMS OSCILLATOR, 50MHZ, SMD, 3.2 X 2.5MM | element14 |
Silicon Oscillator 50MHz 15pF ±25ppm 4-Pin QFN T/R | Avnet Asia |
50.000 MHZ CLOCK OSCILLATOR | TTI Europe |
MEMS OSC, 50MHZ, LVCMOS, 5MM X 3.2MM | Farnell |
Where can I find additional details, specifications and documents for a ASFLMB-50.000MHZ-LR-T?
Additional datasheets, footprints and schematics for ASFLMB-50.000MHZ-LR-T are listed on our Part Details page. You can also find images and similar parts to ASFLMB-50.000MHZ-LR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFLMB-50.000MHZ-LR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLMB-50.000MHZ-LR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFLMB-50.000MHZ-LR-T fall under?
The ASFLMB-50.000MHZ-LR-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASFLMB-50.000MHZ-LR-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLMB-50.000MHZ-LR-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFLMB-50.000MHZ-LR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASFLMB-50.000MHZ-LR-T have stock available?
Authorised distributors including Sager, Avnet Abacus, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for ASFLMB-50.000MHZ-LR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFLMB-50.000MHZ-LR-T often in real-time on the comparison pages.
What if I can't find stock of ASFLMB-50.000MHZ-LR-T?
You can fill out our help required form which you can use to request a quote for ASFLMB-50.000MHZ-LR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.