Status: | Unknown |
---|---|
Series: | ASFLMB Series |
RoHS: | Compliant |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.13
|
No stock
|
Buy Now |
Frequency Nom | 30MHz |
---|---|
Frequency Stability + / - | 10ppm |
Oscillator Case | SMD, 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | ASFLMB Series |
Operating Temperature Min | -40°C |
Frequency | 30MHz |
RoHS Compliant | Yes |
Mems Oscillator, 30Mhz, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a ASFLMB-30.000MHZ-XY-T?
Additional datasheets, footprints and schematics for ASFLMB-30.000MHZ-XY-T are listed on our Part Details page. You can also find images and similar parts to ASFLMB-30.000MHZ-XY-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFLMB-30.000MHZ-XY-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLMB-30.000MHZ-XY-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFLMB-30.000MHZ-XY-T fall under?
The ASFLMB-30.000MHZ-XY-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASFLMB-30.000MHZ-XY-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLMB-30.000MHZ-XY-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFLMB-30.000MHZ-XY-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASFLMB-30.000MHZ-XY-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ASFLMB-30.000MHZ-XY-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFLMB-30.000MHZ-XY-T often in real-time on the comparison pages.
What if I can't find stock of ASFLMB-30.000MHZ-XY-T?
You can fill out our help required form which you can use to request a quote for ASFLMB-30.000MHZ-XY-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.