Status: | Unknown |
---|---|
Series: | Pure Silicon ASFLMB Series |
RoHS: | Unknown |
Prices starting from US$1.51
Frequency Nom | 25MHz |
---|---|
Oscillator Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 3.3V |
Product Range | Pure Silicon ASFLMB Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Mems Osc, 25Mhz, Lvcmos, 5Mm X 3.2Mm Rohs Compliant: Yes |Abracon ASFLMB-25.000MHZ-LR-T | Newark Electronics |
MEMS OSC, 25MHZ, LVCMOS, 5MM X 3.2MM | element14 |
ASFLMB Series 25 MHz 5 x 3.2 mm 1.8 to 3.3 V â–’25 ppm Silicon Clock Oscillator | Future Electronics |
Silicon Oscillator 25MHz 15pF ±25ppm 4-Pin QFN T/R | Avnet Asia |
Silicon Oscillator 25MHz 15pF �25ppm 4-Pin QFN T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASFLMB-25.000MHZ-LR-T?
Additional datasheets, footprints and schematics for ASFLMB-25.000MHZ-LR-T are listed on our Part Details page. You can also find images and similar parts to ASFLMB-25.000MHZ-LR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFLMB-25.000MHZ-LR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLMB-25.000MHZ-LR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFLMB-25.000MHZ-LR-T fall under?
The ASFLMB-25.000MHZ-LR-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASFLMB-25.000MHZ-LR-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLMB-25.000MHZ-LR-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFLMB-25.000MHZ-LR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASFLMB-25.000MHZ-LR-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Asia have stock available or on a lead time for ASFLMB-25.000MHZ-LR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFLMB-25.000MHZ-LR-T often in real-time on the comparison pages.
What if I can't find stock of ASFLMB-25.000MHZ-LR-T?
You can fill out our help required form which you can use to request a quote for ASFLMB-25.000MHZ-LR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.