Status: | Unknown |
---|---|
Series: | ASFLM Series |
RoHS: | Unknown |
Frequency Nom | 66MHz |
---|---|
Oscillator Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | ASFLM Series |
Oscillator Output Compatibility | CMOS |
Mems Osc, 66Mhz, 5 X 3.2Mm, Cmos | Newark Electronics |
MEMS OSCILLATOR, 66MHZ, SMD | element14 |
Where can I find additional details, specifications and documents for a ASFLM1-66.000MHZ-L-C-T?
Additional datasheets, footprints and schematics for ASFLM1-66.000MHZ-L-C-T are listed on our Part Details page. You can also find images and similar parts to ASFLM1-66.000MHZ-L-C-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFLM1-66.000MHZ-L-C-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLM1-66.000MHZ-L-C-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFLM1-66.000MHZ-L-C-T fall under?
The ASFLM1-66.000MHZ-L-C-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASFLM1-66.000MHZ-L-C-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLM1-66.000MHZ-L-C-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFLM1-66.000MHZ-L-C-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASFLM1-66.000MHZ-L-C-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ASFLM1-66.000MHZ-L-C-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFLM1-66.000MHZ-L-C-T often in real-time on the comparison pages.
What if I can't find stock of ASFLM1-66.000MHZ-L-C-T?
You can fill out our help required form which you can use to request a quote for ASFLM1-66.000MHZ-L-C-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.