Status: | Unknown |
---|---|
Series: | ASFLM1 Series |
RoHS: | Compliant |
Product Range | ASFLM1 Series |
---|---|
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Frequency | 125MHz |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Oscillator Mounting | SMD |
RoHS Compliant | Yes |
Programmable Clock Oscillator 125Mhz 15Pf 50Ppm Rohs Compliant: Yes |Abracon ASFLM1-125.000MHZ-LC-T | Newark Electronics |
Programmable Clock Oscillator 125MHz 15pF 50ppm | Rapid Electronics |
ASFLM Series 125 MHz 5 x 3.2 mm 3 V ▒50 ppm MEMS Based SMT Clock Oscillator | Future Electronics |
Programmable Clock Oscillator 125MHz 15pF �50ppm 4-Pin QFN T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASFLM1-125.000MHZ-L-C-T?
Additional datasheets, footprints and schematics for ASFLM1-125.000MHZ-L-C-T are listed on our Part Details page. You can also find images and similar parts to ASFLM1-125.000MHZ-L-C-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFLM1-125.000MHZ-L-C-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLM1-125.000MHZ-L-C-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFLM1-125.000MHZ-L-C-T fall under?
The ASFLM1-125.000MHZ-L-C-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASFLM1-125.000MHZ-L-C-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLM1-125.000MHZ-L-C-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFLM1-125.000MHZ-L-C-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASFLM1-125.000MHZ-L-C-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet Abacus have stock available or on a lead time for ASFLM1-125.000MHZ-L-C-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFLM1-125.000MHZ-L-C-T often in real-time on the comparison pages.
What if I can't find stock of ASFLM1-125.000MHZ-L-C-T?
You can fill out our help required form which you can use to request a quote for ASFLM1-125.000MHZ-L-C-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.