Status: | Unknown |
---|---|
Series: | ASFLK Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
675
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
10,525
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
1,000
in stock
|
Buy Now | |
element14
from US$1.37
|
1,000
in stock
|
Buy Now | |
Farnell
from US$1.35
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.88
|
-
|
Buy Now | |
Avnet Asia
from US$1.33
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 20ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | ASFLK Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | TTL |
SVHC | No SVHC (15-Jan-2019) |
Frequency | 32.768kHz |
Frequency Stability | ± 20ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Oscillator Mounting | SMD |
Supply Voltage Max | 3.3V |
Supply Voltage Min | 3.3V |
32.768 KHZ TUNING FORK CRYSTAL | TTI Europe |
Osc, 32.768Khz, Ttl, Smd, 5Mm X 3.2Mm Rohs Compliant: Yes |Abracon ASFLK-32.768KHZ-LJT | Newark Electronics |
OSC, 32.768KHZ, TTL, SMD, 5MM X 3.2MM | element14 |
32.768kHz Ceramic SMD Crystal Oscillator | RS |
Oscillator, Crystal, 32.768 kHz, 20 ppm, SMD, 5mm x 3.2mm, 3.3 V, ASFLK Series | Avnet Abacus |
ASFLK Series 32.768 kHz 3.3 V â–’20 ppm -40 to +85â–‘C SMT Crystal Oscillator | Future Electronics |
Crystal, MEMS clock oscillator, 32.7680KHZ TTL surface mount device, ASFL Serie | Abracon ASFLK-32.768KHZ-LJT | RS Americas |
Where can I find additional details, specifications and documents for a ASFLK-32.768KHZ-LJT?
Additional datasheets, footprints and schematics for ASFLK-32.768KHZ-LJT are listed on our Part Details page. You can also find images and similar parts to ASFLK-32.768KHZ-LJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFLK-32.768KHZ-LJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFLK-32.768KHZ-LJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFLK-32.768KHZ-LJT fall under?
The ASFLK-32.768KHZ-LJT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASFLK-32.768KHZ-LJT when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFLK-32.768KHZ-LJT you can contact the distributor directly for product support, shipping queries etc.
Is the ASFLK-32.768KHZ-LJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASFLK-32.768KHZ-LJT have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASFLK-32.768KHZ-LJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFLK-32.768KHZ-LJT often in real-time on the comparison pages.
What if I can't find stock of ASFLK-32.768KHZ-LJT?
You can fill out our help required form which you can use to request a quote for ASFLK-32.768KHZ-LJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.