Status: | Unknown |
---|---|
Series: | ASFL1 Series |
RoHS: | Unknown |
Prices starting from US$0.95
Frequency Nom | 50MHz |
---|---|
Frequency Stability + / - | - |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | ASFL1 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS / TTL |
SVHC | No SVHC (15-Jan-2019) |
Oscillator, 50Mhz, Hcmos/Ttl, 5Mm X 3.2Mm Rohs Compliant: Yes |Abracon ASFL1-50.000MHZ-L-T | Newark Electronics |
OSCILLATOR, 50MHZ, HCMOS/TTL, 5MMX3.2MM | element14 |
ASFL1 Series 50.000Mhz Oscillator | Future Electronics |
SMD Crystal Oscillator 50MHz 3.3V 15pF 4-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ASFL1-50.000MHZ-L-T?
Additional datasheets, footprints and schematics for ASFL1-50.000MHZ-L-T are listed on our Part Details page. You can also find images and similar parts to ASFL1-50.000MHZ-L-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFL1-50.000MHZ-L-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFL1-50.000MHZ-L-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFL1-50.000MHZ-L-T fall under?
The ASFL1-50.000MHZ-L-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASFL1-50.000MHZ-L-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFL1-50.000MHZ-L-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFL1-50.000MHZ-L-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASFL1-50.000MHZ-L-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ASFL1-50.000MHZ-L-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFL1-50.000MHZ-L-T often in real-time on the comparison pages.
What if I can't find stock of ASFL1-50.000MHZ-L-T?
You can fill out our help required form which you can use to request a quote for ASFL1-50.000MHZ-L-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.