Status: | Unknown |
---|---|
Series: | ASFL1 Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
710
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
1,000
in stock
|
Buy Now | |
element14
from US$1.00
|
1,000
in stock
|
Buy Now | |
Farnell
from US$1.03
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 50MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | ASFL1 Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | HCMOS / TTL |
SVHC | No SVHC (15-Jan-2019) |
50.000 MHZ CLOCK OSCILLATOR | TTI Europe |
Osc, 50Mhz, Hcmos/Ttl, 5Mm X 3.2Mm Rohs Compliant: Yes |Abracon ASFL1-50.000MHZ-EC-T | Newark Electronics |
OSC, 50MHZ, HCMOS / TTL, 5MM X 3.2MM | element14 |
XTAL OSC XO 50.0000MHZ HCMOS TTL | RS |
ASFL1 Series 50 MHz 5 x 3.2 x 1.3 mm 3.3 V â–’50 ppm Crystal Clock Oscillator | Future Electronics |
XTAL OSC XO 50.0000MHZ HCMOS TTL | Abracon ASFL1-50.000MHz-EC-T | RS Americas |
Oscillator, 50 MHz, 50 ppm, SMD, 5mm x 3.2mm, HCMOS/TTL, ASFL1 Series | Avnet Asia |
Where can I find additional details, specifications and documents for a ASFL1-50.000MHZ-EC-T?
Additional datasheets, footprints and schematics for ASFL1-50.000MHZ-EC-T are listed on our Part Details page. You can also find images and similar parts to ASFL1-50.000MHZ-EC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFL1-50.000MHZ-EC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFL1-50.000MHZ-EC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFL1-50.000MHZ-EC-T fall under?
The ASFL1-50.000MHZ-EC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASFL1-50.000MHZ-EC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFL1-50.000MHZ-EC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFL1-50.000MHZ-EC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASFL1-50.000MHZ-EC-T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ASFL1-50.000MHZ-EC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFL1-50.000MHZ-EC-T often in real-time on the comparison pages.
What if I can't find stock of ASFL1-50.000MHZ-EC-T?
You can fill out our help required form which you can use to request a quote for ASFL1-50.000MHZ-EC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.