Status: | Unknown |
---|---|
Series: | ASFL1 Series |
RoHS: | Compliant |
Frequency Nom | 33.33MHz |
---|---|
Frequency Stability + / - | 30ppm |
Oscillator Case | SMD, 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | ASFL1 Series |
Operating Temperature Min | -20°C |
RoHS Compliant | Yes |
Crystal Oscillator, 33.333Mhz, Smd, Full Reel | Newark Electronics |
ASFL1 Series 33.333 MHz 5 x 3.2 mm 3.3 V ▒50 ppm SMT Crystal Clock Oscillator | Future Electronics |
Oscillator, 33.33 MHz, 30 ppm, SMD, 5mm x 3.2mm, 3.3 V, ASFL1 Series | Avnet America |
OSC, 33.33MHZ, HCMOS/TTL, 5MM X 3.2MM | Farnell |
Where can I find additional details, specifications and documents for a ASFL1-33.333MHZ-EK-T?
Additional datasheets, footprints and schematics for ASFL1-33.333MHZ-EK-T are listed on our Part Details page. You can also find images and similar parts to ASFL1-33.333MHZ-EK-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFL1-33.333MHZ-EK-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFL1-33.333MHZ-EK-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFL1-33.333MHZ-EK-T fall under?
The ASFL1-33.333MHZ-EK-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASFL1-33.333MHZ-EK-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFL1-33.333MHZ-EK-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFL1-33.333MHZ-EK-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASFL1-33.333MHZ-EK-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ASFL1-33.333MHZ-EK-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFL1-33.333MHZ-EK-T often in real-time on the comparison pages.
What if I can't find stock of ASFL1-33.333MHZ-EK-T?
You can fill out our help required form which you can use to request a quote for ASFL1-33.333MHZ-EK-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.