Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
1,000
in stock
|
Buy Now | |
element14
from US$1.09
|
1,000
in stock
|
Buy Now | |
RS
from US$1.03
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet Asia
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Osc, 24Mhz, Hcmos/Ttl, 5Mm X 3.2Mm Rohs Compliant: Yes |Abracon ASFL1-24.000MHZ-L-T | Newark Electronics |
OSC, 24MHZ, HCMOS / TTL, 5MM X 3.2MM | element14 |
XTAL OSC XO 24.0000MHZ HCMOS TTL | RS |
ASFL1 Series 24 MHz 5 x 3.2 mm 3.3 V â–’100 ppm SMT Crystal Clock Oscillator | Future Electronics |
Oscillator, 24 MHz, 100 ppm, SMD, 5mm x 3.2mm, 3.3 V, ASFL1 Series | Avnet Asia |
Where can I find additional details, specifications and documents for a ASFL1-24.000MHZ-L-T?
Additional datasheets, footprints and schematics for ASFL1-24.000MHZ-L-T are listed on our Part Details page. You can also find images and similar parts to ASFL1-24.000MHZ-L-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASFL1-24.000MHZ-L-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFL1-24.000MHZ-L-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASFL1-24.000MHZ-L-T fall under?
The ASFL1-24.000MHZ-L-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASFL1-24.000MHZ-L-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASFL1-24.000MHZ-L-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASFL1-24.000MHZ-L-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASFL1-24.000MHZ-L-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ASFL1-24.000MHZ-L-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASFL1-24.000MHZ-L-T often in real-time on the comparison pages.
What if I can't find stock of ASFL1-24.000MHZ-L-T?
You can fill out our help required form which you can use to request a quote for ASFL1-24.000MHZ-L-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.