ASFL1-14.7456MHZ-EC-T Oscillators by Abracon

OSCILLATOR, 14.745MHZ, 5 X 3.2MM, HCMOS / TTL

Status: Unknown
Series: ASFL1 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for Newark
Newark
from US$0.96
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.98
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 14.745MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD, 5mm x 3.2mm
Supply Voltage Nom 3.3V
Product Range ASFL1 Series
Operating Temperature Min -20°C
RoHS Compliant Yes

Alternative Descriptions

Oscillator, 14.745Mhz, 5 X 3.2Mm, Hcmos/Ttl | Newark Electronics
ASFL1 Series 14.7456 MHz 3.3 V -20 to +70░C SMT HCMOS Crystal Clock Oscillator | Future Electronics
Oscillator, 14.745 MHz, 50 ppm, SMD, 5mm x 3.2mm, HCMOS/TTL, 3.3 V, ASFL1 Series | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASFL1-14.7456MHZ-EC-T?

Additional datasheets, footprints and schematics for ASFL1-14.7456MHZ-EC-T are listed on our Part Details page. You can also find images and similar parts to ASFL1-14.7456MHZ-EC-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASFL1-14.7456MHZ-EC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASFL1-14.7456MHZ-EC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASFL1-14.7456MHZ-EC-T fall under?

The ASFL1-14.7456MHZ-EC-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASFL1-14.7456MHZ-EC-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASFL1-14.7456MHZ-EC-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASFL1-14.7456MHZ-EC-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ASFL1-14.7456MHZ-EC-T have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for ASFL1-14.7456MHZ-EC-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASFL1-14.7456MHZ-EC-T often in real-time on the comparison pages.

What if I can't find stock of ASFL1-14.7456MHZ-EC-T?

You can fill out our help required form which you can use to request a quote for ASFL1-14.7456MHZ-EC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay